8869890000
8869890000
Active
Description:  RELAY GEN PURPOSE DPDT 8A 24V
Manufacturer:  Weidmuller
Datasheet:   8869890000 Datasheet
History Price: $9.96
In Stock: 22000
8869890000 vs 8866910000
Manufacturer
Series
RCI
RCL
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
16.7 mA
33.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
16.8 VDC
8.4 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Operating Temperature
10 ms
10 ms
Contact Material
4 ms
4 ms
Relay Type
-40℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Tungsten (W)