Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 8950790000
8950790000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 5-48V
Manufacturer:
Weidmuller
Datasheet:
8950790000 Datasheet
History Price: $13.91
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8950790000 vs 8951160000
Part No
8950790000
8951160000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TOP
TOP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
48 ~ 60VDC
5VDC
Voltage - Load
5 V ~ 48 V
24 V ~ 230 V
Load Current
100 mA
100 mA
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-