8950800000
8950800000
Active
Description:  SSR RELAY SPST-NO 100MA 5-48V
Manufacturer:  Weidmuller
Datasheet:   8950800000 Datasheet
History Price: $10.01
In Stock: 45600
8950800000 vs 8951100000
Manufacturer
Series
TOP
TOS
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
110VDC
5VDC
Voltage - Load
5 V ~ 48 V
24 V ~ 230 V
Load Current
100 mA
100 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-