Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 8950890000
8950890000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 5-48V
Manufacturer:
Weidmuller
Datasheet:
8950890000 Datasheet
History Price: $14.342
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8950890000 vs 8951070000
Part No
8950890000
8951070000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TOP
TOP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
230VAC
48 ~ 60VAC
Voltage - Load
5 V ~ 48 V
5 V ~ 48 V
Load Current
100 mA
500 mA
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-