8950920000
8950920000
Active
Description:  SSR RELAY SPST-NO 500MA 5-48V
Manufacturer:  Weidmuller
Datasheet:   8950920000 Datasheet
History Price: $18.91
In Stock: 42400
8950920000 vs 8951250000
Manufacturer
Series
TOS
TOS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
24VDC
230VAC
Voltage - Load
5 V ~ 48 V
24 V ~ 230 V
Load Current
500 mA
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-