Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 8950970000
8950970000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 500MA 5-48V
Manufacturer:
Weidmuller
Datasheet:
8950970000 Datasheet
History Price: $14.423
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8950970000 vs 8951230000
Part No
8950970000
8951230000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TOP
TOS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
12VDC
48 ~ 60VAC
Voltage - Load
5 V ~ 48 V
24 V ~ 230 V
Load Current
500 mA
100 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-