Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 8951040000
8951040000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 500MA 5-48V
Manufacturer:
Weidmuller
Datasheet:
8951040000 Datasheet
History Price: $17.25
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8951040000 vs 8951290000
Part No
8951040000
8951290000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TOS
TOP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
120VAC
230VAC
Voltage - Load
5 V ~ 48 V
24 V ~ 230 V
Load Current
500 mA
100 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-