Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 8951110000
8951110000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 24-230V
Manufacturer:
Weidmuller
Datasheet:
8951110000 Datasheet
History Price: $20.437
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8951110000 vs 8951020000
Part No
8951110000
8951020000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TOS
TOS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
12VDC
24VAC
Voltage - Load
24 V ~ 230 V
5 V ~ 48 V
Load Current
100 mA
500 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-