Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 8951230000
8951230000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 24-230V
Manufacturer:
Weidmuller
Datasheet:
8951230000 Datasheet
History Price: $22.241
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8951230000 vs 8950960000
Part No
8951230000
8950960000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TOS
TOP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
48 ~ 60VAC
5VDC
Voltage - Load
24 V ~ 230 V
5 V ~ 48 V
Load Current
100 mA
500 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-