8951230000
8951230000
Active
Description:  SSR RELAY SPST-NO 100MA 24-230V
Manufacturer:  Weidmuller
Datasheet:   8951230000 Datasheet
History Price: $22.241
In Stock: 34400
8951230000 vs 8951030000
Manufacturer
Series
TOS
TOS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
48 ~ 60VAC
48 ~ 60VAC
Voltage - Load
24 V ~ 230 V
5 V ~ 48 V
Load Current
100 mA
500 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-