9-1393116-2
9-1393116-2
Active
Description:  RELAY GEN PURPOSE 3PDT 15A 12V
Manufacturer:  TE Connectivity
Datasheet:   9-1393116-2 Datasheet
History Price: $43.08
In Stock: 44400
9-1393116-2 vs 9-1415534-2
Series
KUMP
PT, SCHRACK
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Coil Voltage
12VDC
115VAC
Contact Form
3PDT (3 Form C)
DPDT (2 Form C)
Contact Rating (Current)
15 A
0:00:00
Switching Voltage
277VAC - Max
400VAC - Max
Coil Current
100 mA
-
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Termination Style
Quick Connect - 0.187" (4.7mm)
Screw Terminal
Seal Rating
-
-
Coil Insulation
Class B
-
Must Operate Voltage
9 VDC
92 VAC
Must Release Voltage
-
34.5 VAC
Operating Temperature
15 ms
-
Contact Material
10 ms
-
Relay Type
-45℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Nickel (AgNi)