9-1415534-2
9-1415534-2
Active
Description:  RELAY GEN PURPOSE DPDT 12A 115V
Manufacturer:  TE Connectivity
Datasheet:   9-1415534-2 Datasheet
History Price: $37.9416
In Stock: 12800
9-1415534-2 vs 9-1393224-6
Series
PT, SCHRACK
RY, SCHRACK
Packaging
Bulk
Tray
Status
Active
Obsolete
Mounting Type
DIN Rail
Through Hole
Coil Voltage
115VAC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NC (1 Form B)
Contact Rating (Current)
0:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
10.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
-
Must Operate Voltage
92 VAC
16.8 VDC
Must Release Voltage
34.5 VAC
2.4 VDC
Operating Temperature
-
9 ms
Contact Material
-
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)