9-1415534-2
9-1415534-2
Active
Description:  RELAY GEN PURPOSE DPDT 12A 115V
Manufacturer:  TE Connectivity
Datasheet:   9-1415534-2 Datasheet
History Price: $37.9416
In Stock: 12800
9-1415534-2 vs 9-1419143-5
Series
PT, SCHRACK
RT1, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
115VAC
9VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
10:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
28.8 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
92 VAC
6.8 VDC
Must Release Voltage
34.5 VAC
0.9 VDC
Operating Temperature
-
10 ms
Contact Material
-
8 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)