A2410F
A2410F
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A2410F Datasheet
History Price: $58.28
In Stock: 4400
A2410F vs A2450E
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
18 ~ 36VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
10:00:00
50 A
Termination Style
Quick Connect - 0.187"/0.250"
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-