A24110-10
A24110-10
Active
Description:  SSR RELAY SPST-NO 110A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A24110-10 Datasheet
History Price: $125.14
In Stock: 36400
A24110-10 vs A2450PG
Part No
Series
1-110/125A
1
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
110 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-