Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom A24110E
A24110E
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 110A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
A24110E Datasheet
History Price: $125.14
In Stock: 35720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A24110E vs A2425E
Part No
A24110E
A2425E
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
1-110/125A
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 36VAC
18 ~ 36VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
110 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-