A24125-10
A24125-10
Active
Description:  SSR RELAY SPST-NO 125A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A24125-10 Datasheet
History Price: $130.52
In Stock: 18400
A24125-10 vs A2450EK
Part No
Series
1-110/125A
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
18 ~ 36VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
125 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-