Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom A2475K-10
A2475K-10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
A2475K-10 Datasheet
History Price: $107.37
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A2475K-10 vs A2425GH
Part No
A2475K-10
A2425GH
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
75 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-