A2490E-B
A2490E-B
Active
Description:  SSR RELAY SPST-NC 90A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A2490E-B Datasheet
History Price: $123.5605
In Stock: 38400
A2490E-B vs A2450EK
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 36VAC
18 ~ 36VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
90 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-