AA30
AA30
Active
Description:  DIP-6, 400V / 120MA, SSR RELAY S
Manufacturer:  Bright Toward
Datasheet:   AA30 Datasheet
History Price: $3.7
In Stock: 46000
AA30 vs AA37F
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
-
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
120 mA
550 mA
Termination Style
PC Pin
Gull Wing
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-SMD