Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AA36
AA36
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:
Bright Toward
Datasheet:
AA36 Datasheet
History Price: $4.35
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AA36 vs AA30
Part No
AA36
AA30
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
36
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
-
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
2.5 A
120 mA
Termination Style
PC Pin
PC Pin
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP