Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AA37F
AA37F
Active
Solid State Relays
Description:
SMD-6, 60V / 550MA, SSR RELAY SP
Manufacturer:
Bright Toward
Datasheet:
AA37F Datasheet
History Price: $4.03
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AA37F vs AA36
Part No
AA37F
AA36
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
-
36
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
550 mA
2.5 A
Termination Style
Gull Wing
PC Pin
Package / Case
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP