AB30
AB30
Active
Description:  SSR RELAY SPST-NO 120MA 0-400V
Manufacturer:  Bright Toward
Datasheet:   AB30 Datasheet
History Price: $1.85
In Stock: 38800
AB30 vs AB30S-R1
Part No
Series
30
30
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
120 mA
100 mA
Termination Style
PC Pin
Gull Wing
Package / Case
4-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-DIP
4-SOP