AB30S-C
AB30S-C
Active
Description:  SSR RELAY SPST-NO 120MA 0-400V
Manufacturer:  Bright Toward
Datasheet:   AB30S-C Datasheet
History Price: $3.17
In Stock: 38000
AB30S-C vs AB30
Part No
Series
30C
30
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
120 mA
120 mA
Termination Style
Gull Wing
PC Pin
Package / Case
4-SOP (0.173", 4.40mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
4-DIP