Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB30S-H
AB30S-H
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:
Bright Toward
Datasheet:
AB30S-H Datasheet
History Price: $1.83
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AB30S-H vs AB37
Part No
AB30S-H
AB37
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
30
37
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
100 mA
550 mA
Termination Style
Gull Wing
PC Pin
Package / Case
4-SOP (0.173", 4.40mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
4-DIP