AB30S-H
AB30S-H
Active
Description:  SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:  Bright Toward
Datasheet:   AB30S-H Datasheet
History Price: $1.83
In Stock: 4400
AB30S-H vs AB37S
Part No
Series
30
37
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
100 mA
500 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP