AB30S
AB30S
Active
Description:  SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:  Comus International
Datasheet:   AB30S Datasheet
History Price: $1.45
In Stock: 5200
AB30S vs AB38S-Q
Part No
Series
30
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 600 V
Load Current
100 mA
70 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP