Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AB31S
AB31S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:
Comus International
Datasheet:
AB31S Datasheet
History Price: $1.33
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AB31S vs AB30S-Q
Part No
AB31S
AB30S-Q
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
31
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
120 mA
100 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SMD, Gull Wing
Supplier Device Package
4-SOP
4-SOP