AB34S-R1
AB34S-R1
Active
Description:  SSR RELAY SPST-NO 0-200V T&R
Manufacturer:  Bright Toward
Datasheet:   AB34S-R1 Datasheet
History Price: $0.76356
In Stock: 36400
AB34S-R1 vs AB37S-R1
Part No
Series
34
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 60 V
Load Current
180 mA
500 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SMD, Gull Wing
Supplier Device Package
4-SOP
4-SOP