AB37
AB37
Active
Description:  SSR RELAY SPST-NO 550MA 0-60V
Manufacturer:  Bright Toward
Datasheet:   AB37 Datasheet
History Price: $2.17
In Stock: 2800
AB37 vs AB37S-R1
Part No
Series
37
-
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
550 mA
500 mA
Termination Style
PC Pin
Gull Wing
Package / Case
4-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
4-DIP
4-SOP