Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB37
AB37
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 550MA 0-60V
Manufacturer:
Bright Toward
Datasheet:
AB37 Datasheet
History Price: $2.17
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AB37 vs AB38S
Part No
AB37
AB38S
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
37
38
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 600 V
Load Current
550 mA
70 mA
Termination Style
PC Pin
Gull Wing
Package / Case
4-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-DIP
4-SOP