Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB45S-R1
AB45S-R1
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 0-60V T&R
Manufacturer:
Bright Toward
Datasheet:
AB45S-R1 Datasheet
History Price: $0.69286
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AB45S-R1 vs AB47S-Q
Part No
AB45S-R1
AB47S-Q
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
45
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 60 V
0 V ~ 80 V
Load Current
200 mA
1.25 A
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP