Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB47
AB47
Active
Solid State Relays
Description:
80V 1.25A SSR RELAY SPST-NO
Manufacturer:
Bright Toward
Datasheet:
AB47 Datasheet
History Price: $4.49
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AB47 vs AB47S-H
Part No
AB47
AB47S-H
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
47
47
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 80 V
Load Current
1.25 A
1.25 A
Termination Style
PC Pin
Gull Wing
Package / Case
4-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-DIP
4-SOP