AB47S-H
AB47S-H
Active
Description:  SSR RELAY SPST-NO 1.25A 0-80V
Manufacturer:  Bright Toward
Datasheet:   AB47S-H Datasheet
History Price: $3.11
In Stock: 47200
AB47S-H vs AB46S-R1
Part No
Series
47
46
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.17VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 80 V
Load Current
1.25 A
100 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP