AB47S-Q
AB47S-Q
Active
Description:  80V 1.5A SSR RELAY SPST-NO
Manufacturer:  Bright Toward
Datasheet:   AB47S-Q Datasheet
History Price: $4.56
In Stock: 30000
AB47S-Q vs AB45S
Part No
Series
-
45
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
-
1.17VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 60 V
Load Current
1.25 A
200 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP