Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AC30
AC30
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:
Comus International
Datasheet:
AC30 Datasheet
History Price: $3.03
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC30 vs AC30F
Part No
AC30
AC30F
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
30
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
DC
Voltage - Input
1.17VDC
1 ~ 1.5VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
100 mA
100 mA
Termination Style
PC Pin
-
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD