Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC30F-R1
AC30F-R1
Active
Solid State Relays
Description:
SMD-8, 400V / 120MA, SSR RELAY S
Manufacturer:
Bright Toward
Datasheet:
AC30F-R1 Datasheet
History Price: $3.19
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC30F-R1 vs AC38
Part No
AC30F-R1
AC38
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
DC
AC, DC
Voltage - Input
1 ~ 1.5VDC
-
Voltage - Load
0 V ~ 400 V
0 V ~ 600 V
Load Current
100 mA
70 mA
Termination Style
-
-
Package / Case
8-SMD, Gull Wing
PC Pin
Supplier Device Package
8-SMD
8-DIP (0.300", 7.62mm)