AC30S-R1
AC30S-R1
Active
Description:  SOP-8, 400V / 120MA, SSR RELAY S
Manufacturer:  Bright Toward
Datasheet:   AC30S-R1 Datasheet
History Price: $3.02
In Stock: 24400
AC30S-R1 vs AC37F
Part No
Series
30
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
120 mA
500 mA
Termination Style
Gull Wing
1.6 Ohms
Package / Case
8-SMD, Gull Wing
Gull Wing
Supplier Device Package
8-SOP
8-SMD (0.300", 7.62mm)