Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC30S-R1
AC30S-R1
Active
Solid State Relays
Description:
SOP-8, 400V / 120MA, SSR RELAY S
Manufacturer:
Bright Toward
Datasheet:
AC30S-R1 Datasheet
History Price: $3.02
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC30S-R1 vs AC38S-Q
Part No
AC30S-R1
AC38S-Q
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Comus International
Series
30
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 600 V
Load Current
120 mA
60 mA
Termination Style
Gull Wing
60 Ohms
Package / Case
8-SMD, Gull Wing
Gull Wing
Supplier Device Package
8-SOP
8-SOP (0.173", 4.40mm Width)