Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC30S
AC30S
Active
Solid State Relays
Description:
SOP-8, 400V / 120MA, SSR RELAY S
Manufacturer:
Bright Toward
Datasheet:
AC30S Datasheet
History Price: $5.14
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC30S vs AC30F
Part No
AC30S
AC30F
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
DC
Voltage - Input
-
1 ~ 1.5VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
85 mA
100 mA
Termination Style
Gull Wing
-
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SOP
8-SMD