AC30S
AC30S
Active
Description:  SOP-8, 400V / 120MA, SSR RELAY S
Manufacturer:  Bright Toward
Datasheet:   AC30S Datasheet
History Price: $5.14
In Stock: 41600
AC30S vs AC37F
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
-
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
85 mA
500 mA
Termination Style
Gull Wing
1.6 Ohms
Package / Case
8-SMD, Gull Wing
Gull Wing
Supplier Device Package
8-SOP
8-SMD (0.300", 7.62mm)