Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC31S
AC31S
Active
Solid State Relays
Description:
SSR RELAY DPST-NO 100MA 0-350V
Manufacturer:
Bright Toward
Datasheet:
AC31S Datasheet
History Price: $4.08
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC31S vs AC37F-R1
Part No
AC31S
AC37F-R1
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
31
-
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 60 V
Load Current
100 mA
500 mA
Termination Style
Gull Wing
1.6 Ohms
Package / Case
8-SOP (0.173", 4.40mm Width)
Gull Wing
Supplier Device Package
8-SOP
8-SMD (0.300", 7.62mm)