AC37F
AC37F
Active
Description:  SMD-8, 60V / 550MA, SSR RELAY SP
Manufacturer:  Bright Toward
Datasheet:   AC37F Datasheet
History Price: $5.66
In Stock: 6400
AC37F vs AC37S
Part No
Series
-
37
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
500 mA
450 mA
Termination Style
1.6 Ohms
1.6 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SOP (0.173", 4.40mm Width)