AC38S-Q
AC38S-Q
Active
Description:  SSR RELAY SPST-NO 60MA 0-600V
Manufacturer:  Comus International
Datasheet:   AC38S-Q Datasheet
History Price: $4.48
In Stock: 4000
AC38S-Q vs AC38F
Part No
Series
-
38
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
DPST-NO (2 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 600 V
Load Current
60 mA
70 mA
Termination Style
60 Ohms
60 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SMD (0.300", 7.62mm)