Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Panasonic Electric Works ADJ13005
ADJ13005
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:
Panasonic Electric Works
Datasheet:
ADJ13005 Datasheet
History Price: $7.05485
In Stock: 20540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADJ13005 vs ADJ22012
Part No
ADJ13005
ADJ22012
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
Panasonic Electric Works
Panasonic Electric Works
Series
ADJ
ADJ
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
4000VA
4000VA
Coil Type
50 mA
12.5 mA
Features
Latching, Dual Coil
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
3.5 VDC
8.4 VDC
Operating Temperature
-
-
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃