Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Panasonic Electric Works ADJ22005
ADJ22005
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 16A 5V
Manufacturer:
Panasonic Electric Works
Datasheet:
ADJ22005 Datasheet
History Price: $9.9414
In Stock: 47760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADJ22005 vs ADJ22012
Part No
ADJ22005
ADJ22012
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
Panasonic Electric Works
Panasonic Electric Works
Series
ADJ
ADJ
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
4000VA
4000VA
Coil Type
30 mA
12.5 mA
Features
Latching, Single Coil
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
3.5 VDC
8.4 VDC
Operating Temperature
-
-
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃