☰
ADJ24006
ADJ24006
Active
Description:  RELAY GEN PURPOSE SPST 16A 6V
Manufacturer:  Panasonic Electric Works
Datasheet:   ADJ24006 Datasheet
History Price: $14.66
In Stock: 13540
ADJ24006 vs ADJ22012
Part No
Series
ADJ
ADJ
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
4000VA
4000VA
Coil Type
41.7 mA
12.5 mA
Features
Latching, Dual Coil
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
4.2 VDC
8.4 VDC
Operating Temperature
-
-
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃