☰
ADJ25006
ADJ25006
Active
Description:  RELAY GEN PURPOSE SPST 16A 6V
Manufacturer:  Panasonic Electric Works
Datasheet:   ADJ25006 Datasheet
History Price: $9.9414
In Stock: 48980
ADJ25006 vs ADJ22012
Part No
Series
ADJ
ADJ
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
4000VA
4000VA
Coil Type
41.7 mA
12.5 mA
Features
Non Latching
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
4.5 VDC
8.4 VDC
Operating Temperature
0.6 VDC
-
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃