☰
ADJ42012
ADJ42012
Active
Description:  RELAY GEN PURPOSE DPST 10A 12V
Manufacturer:  Panasonic Electric Works
Datasheet:   ADJ42012 Datasheet
History Price: $15.1439
In Stock: 29340
ADJ42012 vs ADJ41006
Part No
Series
ADJ
ADJ
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
6VDC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
2500VA
2500VA
Coil Type
12.5 mA
25 mA
Features
Latching, Single Coil
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
8.4 VDC
4.2 VDC
Operating Temperature
-
4.2 VDC
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃