☰
ADJ65005
ADJ65005
Active
Description:  RELAY GEN PURPOSE DPST 10A 5V
Manufacturer:  Panasonic Electric Works
Datasheet:   ADJ65005 Datasheet
History Price: $15.453
In Stock: 29040
ADJ65005 vs ADJ22012
Part No
Series
ADJ
ADJ
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
2500VA
4000VA
Coil Type
50 mA
12.5 mA
Features
Non Latching
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
3.75 VDC
8.4 VDC
Operating Temperature
0.5 VDC
-
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃